The IMP23ABSU is a high-performance MEMS microphone designed for a wide range of applications, including condition monitoring, leak detection, and smart medical instruments. It operates within a temperature range of -40°C to +85°C and is compliant with RoHS standards. The microphone features a single supply voltage operation between 1.52 V and 3.6 V, with a maximum current consumption of 150 µA. This microphone offers omnidirectional sensitivity and a high signal-to-noise ratio of 64 dB(A), along with an acoustic overload point of 130 dBSPL. It has an ultra-flat frequency response and is capable of detecting ultrasound frequencies up to 80 kHz. The device is packaged for reflow soldering, making it suitable for various electronic assembly processes. Its low latency and enhanced RF immunity further enhance its performance in demanding applications.
MEMS MICROPHONE, -40 TO 85DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Processor ICs |
| Product Number | 91AH7665 |
| Product Name | Mems Microphone, -40 To 85Deg C Rohs Compliant Stmicroelectronics |