STMicroelectronics, Inc. Vibration Sensors IIS3DWBTR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 497-IIS3DWBTR-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
497-IIS3DWBTR-ND
Vibration Sensors 497-IIS3DWBTR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)

Buy Now Datasheet
Vibration Sensors - 497-IIS3DWBCT-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
497-IIS3DWBCT-ND
Vibration Sensors 497-IIS3DWBCT-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)

Buy Now Datasheet
Vibration Sensors - 497-IIS3DWBDKR-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
497-IIS3DWBDKR-ND
Vibration Sensors 497-IIS3DWBDKR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235075-IIS3DWBTR
Sensors, Transducers - Motion Sensors - Accelerometers 1235075-IIS3DWBTR
Win Source Part Number: 1235075-IIS3DWBTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: ECOPACK® Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 5kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16393 (±2g) ~ 2049 (±16g) Voltage - Supply: 2.1V ~ 3.6V Package / Case: 14-VFLGA Module Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-IIS3DWBTR,497-II S3DWBCT,497-IIS3DWBD KR Base Product Number: IIS3

Win Source Part Number: 1235075-IIS3DWBTR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: ECOPACK®
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 5kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 16393 (±2g) ~ 2049 (±16g)
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 14-VFLGA Module
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-IIS3DWBTR,497-IIS3DWBCT,497-IIS3DWBDKR
Base Product Number: IIS3

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - IIS3DWBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
IIS3DWBTR
Sensors, Transducers - Motion Sensors - Accelerometers IIS3DWBTR
ULTRA-WIDE BANDWIDTH, LOW-NOISE

ULTRA-WIDE BANDWIDTH, LOW-NOISE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Vibration Sensors Accelerometers Accelerometers
Product Number 497-IIS3DWBTR-ND 1235075-IIS3DWBTR IIS3DWBTR
Product Name Vibration Sensors Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data