STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Accelerometers IIS3DHHCTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336568-IIS3DHHCTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Reel - TR Type: Digital Features: Temperature Sensor Standard Package: 3,000 Mounting: Surface Mount Output Type: SPI Bandwidth: 235Hz ~ 440Hz Axis: X, Y, Z Acceleration Range: ±2.5g Sensitivity (LSB/g): 13157 (±2.5g) Voltage - Supply: 1.71V ~ 3.6V Supplier Device Package: 16-CCLGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-CLGA ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Other Part Number: 497-17767-6,497-1776 7-1,497-17767-2 Base Product Number: IIS3 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336568-IIS3DHHCTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Reel - TR Type: Digital Features: Temperature Sensor Standard Package: 3,000 Mounting: Surface Mount Output Type: SPI Bandwidth: 235Hz ~ 440Hz Axis: X, Y, Z Acceleration Range: ±2.5g Sensitivity (LSB/g): 13157 (±2.5g) Voltage - Supply: 1.71V ~ 3.6V Supplier Device Package: 16-CCLGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-CLGA ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Other Part Number: 497-17767-6,497-1776 7-1,497-17767-2 Base Product Number: IIS3 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1336568-IIS3DHHCTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1336568-IIS3DHHCTR
Sensors, Transducers - Motion Sensors - Accelerometers 1336568-IIS3DHHCTR
Manufacturer: STMicroelectronics Win Source Part Number: 1336568-IIS3DHHCTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Reel - TR Type: Digital Features: Temperature Sensor Standard Package: 3,000 Mounting: Surface Mount Output Type: SPI Bandwidth: 235Hz ~ 440Hz Axis: X, Y, Z Acceleration Range: ±2.5g Sensitivity (LSB/g): 13157 (±2.5g) Voltage - Supply: 1.71V ~ 3.6V Supplier Device Package: 16-CCLGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-CLGA ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Other Part Number: 497-17767-6,497-1776 7-1,497-17767-2 Base Product Number: IIS3 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1336568-IIS3DHHCTR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Packaging: Reel - TR
Type: Digital
Features: Temperature Sensor
Standard Package: 3,000
Mounting: Surface Mount
Output Type: SPI
Bandwidth: 235Hz ~ 440Hz
Axis: X, Y, Z
Acceleration Range: ±2.5g
Sensitivity (LSB/g): 13157 (±2.5g)
Voltage - Supply: 1.71V ~ 3.6V
Supplier Device Package: 16-CCLGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-CLGA
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Other Part Number: 497-17767-6,497-17767-1,497-17767-2
Base Product Number: IIS3
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Accelerometers - 497-17767-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-17767-1-ND
Accelerometers 497-17767-1-ND
Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)

Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)

Buy Now Datasheet
Accelerometers - 497-17767-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-17767-6-ND
Accelerometers 497-17767-6-ND
Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)

Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)

Buy Now Datasheet
Accelerometers - 497-17767-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-17767-2-ND
Accelerometers 497-17767-2-ND
Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)

Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - IIS3DHHCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
IIS3DHHCTR
Sensors, Transducers - Motion Sensors - Accelerometers IIS3DHHCTR
ACCELEROMETER 2.5G SPI 16CCLGA

ACCELEROMETER 2.5G SPI 16CCLGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1336568-IIS3DHHCTR 497-17767-1-ND IIS3DHHCTR
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting Surface Mount SMD
Acceleration 2.5 g 2.5 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Miniature Accelerometer - 3224A5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 10212720-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 1 to 1200 Hz
View Details