STMicroelectronics, Inc. Accelerometers IIS328DQTR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-15701-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15701-6-ND
Accelerometers 497-15701-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Accelerometers - 497-15701-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15701-1-ND
Accelerometers 497-15701-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Accelerometers - 497-15701-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15701-2-ND
Accelerometers 497-15701-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 1235077-IIS328DQTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235077-IIS328DQTR
Sensors, Transducers - Motion Sensors - Accelerometers 1235077-IIS328DQTR
Win Source Part Number: 1235077-IIS328DQTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Voltage - Supply: 2.16V ~ 3.6V Package / Case: 24-QFN Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-15701-6,497-1570 1-2,497-15701-1 Base Product Number: IIS328

Win Source Part Number: 1235077-IIS328DQTR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz ~ 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g)
Voltage - Supply: 2.16V ~ 3.6V
Package / Case: 24-QFN
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15701-6,497-15701-2,497-15701-1
Base Product Number: IIS328

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - IIS328DQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
IIS328DQTR
Sensors, Transducers - Motion Sensors - Accelerometers IIS328DQTR
ACCELEROMETER 2-8G I2C/SPI 24QFN

ACCELEROMETER 2-8G I2C/SPI 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-15701-6-ND 1235077-IIS328DQTR IIS328DQTR
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Top Conn, 100mV/g, no Slot - -4508-B-003- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Vibration Sensors - 20018818-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 25 g
Frequency Range 0.0 to 400 Hz
View Details
2 suppliers