STMicroelectronics, Inc. Accelerometer, Digital O/p, Qfpn-24; Mems Sensor Output Stmicroelectronics IIS328DQTR

Description
ACCELEROMETER, DIGITAL O/P, QFPN-24; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFPN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet
Description
ACCELEROMETER, DIGITAL O/P, QFPN-24; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFPN; No. of Pins:24Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, Digital O/p, Qfpn-24; Mems Sensor Output Stmicroelectronics - 83Y4299 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, Digital O/p, Qfpn-24; Mems Sensor Output Stmicroelectronics
83Y4299
Accelerometer, Digital O/p, Qfpn-24; Mems Sensor Output Stmicroelectronics 83Y4299
ACCELEROMETER, DIGITAL O/P, QFPN-24; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFPN; No. of Pins:24Pins RoHS Compliant: Yes

ACCELEROMETER, DIGITAL O/P, QFPN-24; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFPN; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 83Y4299
Product Name Accelerometer, Digital O/p, Qfpn-24; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1 - 796973-TLE49762KHTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C16090-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details