STMicroelectronics, Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) IIS2MDCTR

Description
Win Source Part Number: 1235375-IIS2MDCTR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C, SPI Axis: X, Y, Z Resolution: 16 b Voltage - Supply: 1.71V ~ 3.6V Package / Case: 12-WFLGA Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17728-2,497-1772 8-1,497-17728-6 Base Product Number: IIS2
Request a Quote Datasheet
Description
Win Source Part Number: 1235375-IIS2MDCTR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C, SPI Axis: X, Y, Z Resolution: 16 b Voltage - Supply: 1.71V ~ 3.6V Package / Case: 12-WFLGA Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17728-2,497-1772 8-1,497-17728-6 Base Product Number: IIS2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1235375-IIS2MDCTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1235375-IIS2MDCTR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1235375-IIS2MDCTR
Win Source Part Number: 1235375-IIS2MDCTR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C, SPI Axis: X, Y, Z Resolution: 16 b Voltage - Supply: 1.71V ~ 3.6V Package / Case: 12-WFLGA Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17728-2,497-1772 8-1,497-17728-6 Base Product Number: IIS2

Win Source Part Number: 1235375-IIS2MDCTR
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: I2C, SPI
Axis: X, Y, Z
Resolution: 16 b
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 12-WFLGA
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17728-2,497-17728-1,497-17728-6
Base Product Number: IIS2

Buy Now Datasheet
Motion Sensor ICs - 1935445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1935445
Motion Sensor ICs 1935445
STMicroelectronics IIS2MDCTR Sensor

STMicroelectronics IIS2MDCTR Sensor

Supplier's Site
Motion Sensor ICs - 1935447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1935447P
Motion Sensor ICs 1935447P
STMicroelectronics IIS2MDCTR Sensor

STMicroelectronics IIS2MDCTR Sensor

Supplier's Site
Motion Sensor ICs - 1935447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1935447
Motion Sensor ICs 1935447
STMicroelectronics IIS2MDCTR Sensor

STMicroelectronics IIS2MDCTR Sensor

Supplier's Site
Linear, Compass (ICs) - IIS2MDCTR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
IIS2MDCTR
Linear, Compass (ICs) IIS2MDCTR
SENSOR MR I2C/SPI 12LGA

SENSOR MR I2C/SPI 12LGA

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - IIS2MDCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
IIS2MDCTR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) IIS2MDCTR
SENSOR MR I2C/SPI 12LGA

SENSOR MR I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1235375-IIS2MDCTR 1935445 IIS2MDCTR IIS2MDCTR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Motion Sensor ICs Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); 12-WFLGA Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers -Magnetic Sensors- Switches (Solid State) -  - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details