Accelerometer X, Y Axis ±0.5g, 1g, 2g, 3g
Accelerometer X, Y Axis ±0.5g, 1g, 2g, 3g
Accelerometer X, Y Axis ±0.5g, 1g, 2g, 3g
Manufacturer: STMicroelectronics
Win Source Part Number: 1336564-IIS2ICLXTR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Packaging: Reel - TR
Standard Package: 3,000
Output Type: I2C, SPI
Axis: X, Y
Acceleration Range: ±0.5g, 1g, 2g, 3g
Voltage - Supply: 1.71V ~ 3.6V
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-IIS2ICLXDKR,497-
Base Product Number: IIS2
Moisture Sensitivity Level (MSL): 3 (168 Hours)
2-AXIS ACCELEROMETER FOR INDUSTR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 497-IIS2ICLXDKR-ND | 1336564-IIS2ICLXTR | IIS2ICLXTR |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Biaxial |