STMicroelectronics, Inc. Motion Sensor ICs IIS2DLPCTR

Description
STMicroelectronics IIS2DLPCTR Sensor
Request a Quote Datasheet
Description
STMicroelectronics IIS2DLPCTR Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 152042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
152042
Motion Sensor ICs 152042
STMicroelectronics IIS2DLPCTR Sensor

STMicroelectronics IIS2DLPCTR Sensor

Supplier's Site
Motion Sensor ICs - 152043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
152043
Motion Sensor ICs 152043
STMicroelectronics IIS2DLPCTR Sensor

STMicroelectronics IIS2DLPCTR Sensor

Supplier's Site
Motion Sensor ICs - 152043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
152043P
Motion Sensor ICs 152043P
MEMS digital output motion sensor

MEMS digital output motion sensor

Supplier's Site
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics - 84AC1780 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics
84AC1780
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics 84AC1780
MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes

MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 152042 84AC1780
Product Name Motion Sensor ICs Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1 - 144797-TLE4905GNTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-89-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers