STMicroelectronics, Inc. Accelerometers IIS2DLPCTR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-18226-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-18226-1-ND
Accelerometers 497-18226-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-18226-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-18226-2-ND
Accelerometers 497-18226-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-18226-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-18226-6-ND
Accelerometers 497-18226-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 1235079-IIS2DLPCTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235079-IIS2DLPCTR
Sensors, Transducers - Motion Sensors - Accelerometers 1235079-IIS2DLPCTR
Win Source Part Number: 1235079-IIS2DLPCTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Features: Selectable Scale, Temperature Sensor Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.8Hz ~ 800Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Voltage - Supply: 1.62V ~ 3.6V Package / Case: 12-WFLGA Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18226-1,497-1822 6-2,497-18226-6 Base Product Number: IIS2

Win Source Part Number: 1235079-IIS2DLPCTR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Selectable Scale, Temperature Sensor
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.8Hz ~ 800Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 12-WFLGA
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18226-1,497-18226-2,497-18226-6
Base Product Number: IIS2

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - IIS2DLPCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
IIS2DLPCTR
Sensors, Transducers - Motion Sensors - Accelerometers IIS2DLPCTR
ACCEL 2-16G I2C/SPI 12LGA

ACCEL 2-16G I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-18226-1-ND 1235079-IIS2DLPCTR IIS2DLPCTR
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details