Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 1Hz ~ 5.3kHz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 1Hz ~ 5.3kHz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 1Hz ~ 5.3kHz 12-LGA (2x2)
Win Source Part Number: 1235078-IIS2DHTR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 1Hz ~ 5.3kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 255 (±2g) ~ 21 (±16g)
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 12-VFLGA
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15700-6,497-1570
Base Product Number: IIS2
ACCEL 2-16G I2C/SPI 12LGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 497-15700-1-ND | 1235078-IIS2DHTR | IIS2DHTR |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | ||
| Device Category | Sensor / Transducer | ||
| Sensor Outputs | Acceleration | ||
| Sensor Mounting | SMD | SMD (SMT) |