STMicroelectronics, Inc. Motion Sensor ICs IIS2DHTR

Description
STMicroelectronics IIS2DHTR Sensor
Request a Quote Datasheet
Description
STMicroelectronics IIS2DHTR Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1116451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1116451
Motion Sensor ICs 1116451
STMicroelectronics IIS2DHTR Sensor

STMicroelectronics IIS2DHTR Sensor

Supplier's Site
Motion Sensor ICs - 1116451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1116451P
Motion Sensor ICs 1116451P
STMicroelectronics IIS2DHTR Sensor

STMicroelectronics IIS2DHTR Sensor

Supplier's Site
Motion Sensor ICs - 1661076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1661076
Motion Sensor ICs 1661076
STMicroelectronics IIS2DHTR Sensor

STMicroelectronics IIS2DHTR Sensor

Supplier's Site
Accelerometer, Digital O/p, Lga-12; Mems Sensor Output Stmicroelectronics - 83Y4298 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, Digital O/p, Lga-12; Mems Sensor Output Stmicroelectronics
83Y4298
Accelerometer, Digital O/p, Lga-12; Mems Sensor Output Stmicroelectronics 83Y4298
ACCELEROMETER, DIGITAL O/P, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range: 2g, 4g, 8g, 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes

ACCELEROMETER, DIGITAL O/P, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range: 2g, 4g, 8g, 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1116451 1116451P 83Y4298
Product Name Motion Sensor ICs Motion Sensor ICs Accelerometer, Digital O/p, Lga-12; Mems Sensor Output Stmicroelectronics
Package / Mounting Lga
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details