STMicroelectronics, Inc. 1700uA SOIC LED Driver IC HVLED807PF

Description
LED Driver 1700uA Supply Current 16-Pin SOIC N Tube Product overview: HVLED807PF from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 1700uA Supply Current 16-Pin SOIC N Tube Product overview: HVLED807PF from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1700uA SOIC LED Driver IC
137-HVLED807PF
1700uA SOIC LED Driver IC 137-HVLED807PF
LED Driver 1700uA Supply Current 16-Pin SOIC N Tube Product overview: HVLED807PF from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PF can be used for catalog matching and distributor lookup.

LED Driver 1700uA Supply Current 16-Pin SOIC N Tube Product overview: HVLED807PF from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - HVLED807PF - 1182612-HVLED807PF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HVLED807PF
1182612-HVLED807PF
PMIC - PMIC - LED Drivers - HVLED807PF 1182612-HVLED807PF
Manufacturer: STMicroelectronics Win Source Part Number: 1182612-HVLED807PF Packaging: Tube Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 166kHz Internal Switch(s): Yes Topology: Flyback Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: HVLED807 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 11.5V Voltage - Supply (Maximum): 23V

Manufacturer: STMicroelectronics
Win Source Part Number: 1182612-HVLED807PF
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: SMD
Frequency: 166kHz
Internal Switch(s): Yes
Topology: Flyback
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: HVLED807
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 11.5V
Voltage - Supply (Maximum): 23V

Buy Now
PMIC - LED Drivers - HVLED807PF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HVLED807PF
PMIC - LED Drivers HVLED807PF
IC LED DRIVER OFFLINE DIM 16SO

IC LED DRIVER OFFLINE DIM 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HVLED807PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HVLED807PF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HVLED807PF
IC LED DRIVER OFFL PWM 16SO

IC LED DRIVER OFFL PWM 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-HVLED807PF 1182612-HVLED807PF HVLED807PF HVLED807PF
Product Name 1700uA SOIC LED Driver IC PMIC - PMIC - LED Drivers - HVLED807PF PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

1.5A LED Driver IC - 137-SKY81294-14-001 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
LED Drivers - BTS5672EAUMA2TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMYE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers