Manufacturer: STMicroelectronics
Win Source Part Number: 001715-HVLED805TR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Maximum Supply Voltage: 23V
Operating Input Voltage(Min): 11.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 16-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 16-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 16-SO
Off-line LED driver with primary-sensing up to 5W Product overview: HVLED805TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED805TR can be used for catalog matching and distributor lookup.
LED Lighting Drivers Off-Line LED Driver Primary Sensing 800V
IC, LED DRIVER, 1BIT, SOIC; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:11.5V; Input Voltage Max:23V; Switching Frequency:166kHz RoHS Compliant: Yes
IC LED DRIVER OFFL PWM 16SO
IC LED DRIVER OFFLINE DIM 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 001715-HVLED805TR | 497-10810-2-ND | 137-HVLED805TR | HVLED805TR | 21T1733 | HVLED805TR | HVLED805TR |
| Product Name | PMIC - PMIC - LED Drivers - HVLED805TR | LED Drivers | 5W LED Driver IC | LED Lighting Drivers | Ic, Led Driver, 1Bit, Soic; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 11.5 volts | 11.5 to 23 volts | 11.5 to 23 volts | 11.5 to 23 volts | |||
| Package Type | 16-SO |