STMicroelectronics, Inc.
DC DC Switching Controllers
HVLED101
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
497-HVLED101-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Package Type
|
SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Configuration / Function
Buck
View Details
8 suppliers
Special Features
Internal Current Limit; Current limit, Dead Time Control, Enable, Frequency Control, Ramp
Duty Cycle
45
View Details
Package Type
Other; Tube
Output Voltage
650 volts
fsw
100 kHz
View Details