Win Source Part Number: 1368349-HVLED007TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: AC DC Offline Switcher
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: HVLED007
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Commercial & Industrial Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback, Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 10.5V
Voltage - Supply (Max): 22.5V
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Dimming 8-SO
Transition mode PFC controller for flyback converters Product overview: HVLED007TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED007TR can be used for catalog matching and distributor lookup.
TRANSITION MODE PFC CONTROLLER F
IC LED DRIVER OFFL 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368349-HVLED007TR | 497-18904-2-ND | 137-HVLED007TR | HVLED007TR | HVLED007TR | HVLED007TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |