Offline controller for LED lighting with constant voltage primary-sensing and high power factor Product overview: HVLED001TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED001TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 731257-HVLED001TR
Packaging: Tape and Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 10-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-SOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 9.7V
Voltage - Supply (Maximum): 18V
IC LED DRIVER OFFL PWM 10SSOP
IC LED DRIVER OFFLINE DIM 10SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HVLED001TR | 731257-HVLED001TR | HVLED001TR | HVLED001TR |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - HVLED001TR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |