STMicroelectronics, Inc. LED Drivers HVLED001BTR

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-18225-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-18225-6-ND
LED Drivers 497-18225-6-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP

Buy Now Datasheet
LED Drivers - 497-18225-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-18225-2-ND
LED Drivers 497-18225-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP

Buy Now Datasheet
LED Drivers - 497-18225-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-18225-1-ND
LED Drivers 497-18225-1-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP

Buy Now Datasheet
PMIC - LED Drivers - HVLED001BTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HVLED001BTR
PMIC - LED Drivers HVLED001BTR
HIGH VOLTAGE LED DRIVER

HIGH VOLTAGE LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HVLED001BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HVLED001BTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HVLED001BTR
IC LED DRIVER OFFL PWM 10SSOP

IC LED DRIVER OFFL PWM 10SSOP

Supplier's Site
Led Driver, Buck-Boost/flyback, Ssop-10; Device Topology Stmicroelectronics - 84AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck-Boost/flyback, Ssop-10; Device Topology Stmicroelectronics
84AC1759
Led Driver, Buck-Boost/flyback, Ssop-10; Device Topology Stmicroelectronics 84AC1759
LED DRIVER, BUCK-BOOST/FLYBACK, SSOP-10; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; Input Voltage Min:6.3V; Input Voltage Max:18V; Output Voltage Max:18V; Output Current Max:1.2A; Switching Frequency:-; No. of RoHS Compliant: Yes

LED DRIVER, BUCK-BOOST/FLYBACK, SSOP-10; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; Input Voltage Min:6.3V; Input Voltage Max:18V; Output Voltage Max:18V; Output Current Max:1.2A; Switching Frequency:-; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
HVLED001BTR
LED Lighting Drivers HVLED001BTR
LED Lighting Drivers IND. & POWER CONV.

LED Lighting Drivers IND. & POWER CONV.

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-18225-6-ND HVLED001BTR HVLED001BTR 84AC1759 HVLED001BTR
Product Name LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Buck-Boost/flyback, Ssop-10; Device Topology Stmicroelectronics LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7.3 to 18 volts 7.3 to 18 volts 6.3 to 18 volts
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - LM3503SQ-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
LED Drivers - 1792383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers