LED Driver 3150uA Supply Current 10-Pin SSO T/R Product overview: HVLED001ATR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3150uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3150uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED001ATR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 920679-HVLED001ATR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 10-SSOP
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HVLED001
Categories: Integrated Circuits (ICs)
Case / Package: 10-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16676-1, 497-16676-2, 497-16676-6
IC LED DRVR OFFL PWM SSO10
LED DRIVER, BUCK-BOOST/FLYBACK, SSOP-10; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; Input Voltage Min:8.8V; Input Voltage Max:16.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of RoHS Compliant: Yes
LED Lighting Drivers Offline controller for LED lighting with constant voltage primary-sensing and high power factor
Offline controller for LED light
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HVLED001ATR | 497-16676-6-ND | 920679-HVLED001ATR | HVLED001ATR | 01AC6773 | HVLED001ATR | HVLED001ATR |
| Product Name | 3150uA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - HVLED001ATR | PMIC - LED Drivers | Led Driver, Buck-Boost/flyback, Ssop-10; Device Topology Stmicroelectronics | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |