Win Source Part Number: 1368362-HVLED001A
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 58 pct.
Type: AC DC Offline Switcher
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSO
Base Product Number: HVLED001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 8.8V
Voltage - Supply (Max): 16.5V
Dimming: PWM
Offline controller for LED lighting with constant voltage primary-sensing and high power factor Product overview: HVLED001A from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED001A can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSO
LED Lighting Drivers Offline controller for LED lighting with constant voltage primary-sensing and high power factor
IC LED DRIVER OFFL PWM 10SSO
IC LED DRVR OFFL PWM SSO10
LED DRIVER, SSO-10; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; Input Voltage Min:8.8V; Input Voltage Max:16.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368362-HVLED001A | 137-HVLED001A | 497-16885-ND | HVLED001A | HVLED001A | HVLED001A | 25AH9691 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Sso-10; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |