STMicroelectronics, Inc. Temperature & Humidity Sensor ICs HTS221TR

Description
Humidity and Temperature Sensor HLGA6
Request a Quote Datasheet
Description
Humidity and Temperature Sensor HLGA6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 1106598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1106598P
Temperature & Humidity Sensor ICs 1106598P
Humidity and Temperature Sensor HLGA6

Humidity and Temperature Sensor HLGA6

Supplier's Site
Temperature & Humidity Sensor ICs - 1106598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1106598
Temperature & Humidity Sensor ICs 1106598
Humidity and Temperature Sensor HLGA6

Humidity and Temperature Sensor HLGA6

Supplier's Site
Temperature & Humidity Sensor ICs - 1660935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1660935
Temperature & Humidity Sensor ICs 1660935
Humidity and Temperature Sensor HLGA6

Humidity and Temperature Sensor HLGA6

Supplier's Site
Humidity/temperature Sensor, Hlga-6; Humidity Range Stmicroelectronics - 99AC9255 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temperature Sensor, Hlga-6; Humidity Range Stmicroelectronics
99AC9255
Humidity/temperature Sensor, Hlga-6; Humidity Range Stmicroelectronics 99AC9255
HUMIDITY/TEMPERATURE SENSOR, HLGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 5% RH; Temperature Accuracy:± 5°C; RH Response Time:10s; Temperature Response Time:15s; Sensor Interface Type:I2C, SPI RoHS Compliant: Yes

HUMIDITY/TEMPERATURE SENSOR, HLGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 5% RH; Temperature Accuracy:± 5°C; RH Response Time:10s; Temperature Response Time:15s; Sensor Interface Type:I2C, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1106598P 1106598 99AC9255
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Humidity/temperature Sensor, Hlga-6; Humidity Range Stmicroelectronics
Sensor Type Temperature Temperature Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMF - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5 suppliers