STMicroelectronics, Inc. Humidity, Moisture Sensors HTS221TR

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±4.5% RH 10s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±4.5% RH 10s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 497-15382-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
497-15382-1-ND
Humidity, Moisture Sensors 497-15382-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±4.5% RH 10s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±4.5% RH 10s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 497-15382-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
497-15382-2-ND
Humidity, Moisture Sensors 497-15382-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±4.5% RH 10s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±4.5% RH 10s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - HTS221TR - 48898-HTS221TR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HTS221TR
48898-HTS221TR
Moisture Sensors, Humidity - HTS221TR 48898-HTS221TR
Manufacturer: STMicroelectronics Win Source Part Number: 48898-HTS221TR Packaging: Reel - TR Response Time: 10s Mounting: SMD (SMT) Output Type: I2C, SPI Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±4.5% RH Family Name: HTS221 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Supply Voltage - Operating: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): HTS221; Introduction Date: February 07, 2014 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 48898-HTS221TR
Packaging: Reel - TR
Response Time: 10s
Mounting: SMD (SMT)
Output Type: I2C, SPI
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±4.5% RH
Family Name: HTS221
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 120°C
Supply Voltage - Operating: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): HTS221;
Introduction Date: February 07, 2014
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HTS221TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HTS221TR
Sensors, Transducers - Humidity, Moisture Sensors HTS221TR
SENS HUMI/TEMP 2.5V I2C 4.5% SMD

SENS HUMI/TEMP 2.5V I2C 4.5% SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 497-15382-1-ND 48898-HTS221TR HTS221TR
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - HTS221TR Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 4.5 %
Unlock Full Specs
to access all available technical data