STMicroelectronics, Inc. Diode, Esd Protection, Unidir, 16V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics HSP053-4M5

Description
DIODE, ESD PROTECTION, UNIDIR, 16V, UQFN; Clamping Voltage Vc Max:16V; Diode Case Style:µQFN; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, UNIDIR, 16V, UQFN; Clamping Voltage Vc Max:16V; Diode Case Style:µQFN; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, Unidir, 16V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics - 55AC2339 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Unidir, 16V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics
55AC2339
Diode, Esd Protection, Unidir, 16V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics 55AC2339
DIODE, ESD PROTECTION, UNIDIR, 16V, UQFN; Clamping Voltage Vc Max:16V; Diode Case Style:µQFN; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, UNIDIR, 16V, UQFN; Clamping Voltage Vc Max:16V; Diode Case Style:µQFN; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 55AC2339
Product Name Diode, Esd Protection, Unidir, 16V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2041918P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
 - PESD15VL1BA/S911,115 - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD5V3U4U-HDMI - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
View Details