STMicroelectronics, Inc. Diode, Esd Protection, 5.8V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics HSP051-4M10

Description
DIODE, ESD PROTECTION, 5.8V, UQFN; Clamping Voltage Vc Max:13V; Diode Case Style:UQFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 5.8V, UQFN; Clamping Voltage Vc Max:13V; Diode Case Style:UQFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 5.8V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics - 45AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.8V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics
45AC7163
Diode, Esd Protection, 5.8V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics 45AC7163
DIODE, ESD PROTECTION, 5.8V, UQFN; Clamping Voltage Vc Max:13V; Diode Case Style:UQFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.8V, UQFN; Clamping Voltage Vc Max:13V; Diode Case Style:UQFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 45AC7163
Product Name Diode, Esd Protection, 5.8V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2041980P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 120 volts
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD5V3U2U-03LRH - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details