STMicroelectronics Connectors,Interconnects HFDA801A-VYT

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Output Type: Inverted
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details