STMicroelectronics, Inc. 0.85pF 6V TVS Protection Diode HDMIULC6-2M6

Description
2-Line ESD Protection TVS Diode, 0.85pF, 6V Breakdown, Unidirectional Product overview: HDMIULC6-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.85pF, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.85pF, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Line ESD Protection TVS Diode, 0.85pF, 6V Breakdown, Unidirectional Product overview: HDMIULC6-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.85pF, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.85pF, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.85pF 6V TVS Protection Diode - 144-HDMIULC6-2M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.85pF 6V TVS Protection Diode
144-HDMIULC6-2M6
0.85pF 6V TVS Protection Diode 144-HDMIULC6-2M6
2-Line ESD Protection TVS Diode, 0.85pF, 6V Breakdown, Unidirectional Product overview: HDMIULC6-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.85pF, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.85pF, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-2M6 can be used for catalog matching and distributor lookup.

2-Line ESD Protection TVS Diode, 0.85pF, 6V Breakdown, Unidirectional Product overview: HDMIULC6-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.85pF, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.85pF, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-2M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - HDMIULC6-2M6 - 1042944-HDMIULC6-2M6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - HDMIULC6-2M6
1042944-HDMIULC6-2M6
TVS - TVS - Diodes - HDMIULC6-2M6 1042944-HDMIULC6-2M6
Manufacturer: STMicroelectronics Win Source Part Number: 1042944-HDMIULC6-2M6 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet, HDMI Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Capacitance @ Frequency: 0.85pF @ 825MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: 6-μQFN (1.45x1.0) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical

Manufacturer: STMicroelectronics
Win Source Part Number: 1042944-HDMIULC6-2M6
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 0.85pF @ 825MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: 6-μQFN (1.45x1.0)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HDMIULC6-2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HDMIULC6-2M6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HDMIULC6-2M6
TVS DIODE 5VWM 17VC 6UQFN

TVS DIODE 5VWM 17VC 6UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-HDMIULC6-2M6 1042944-HDMIULC6-2M6 HDMIULC6-2M6
Product Name 0.85pF 6V TVS Protection Diode TVS - TVS - Diodes - HDMIULC6-2M6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel 6-μQFN (1.45x1.0) 6-uQFN (1.45x1.0)
Tj -55 C (-67 F)
VWM 5 volts
Unlock Full Specs
to access all available technical data