STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Video Processing HDMI2C1-6C1

Description
Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package
Request a Quote Datasheet
Description
Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 497-15291-6-ND - DigiKey
Thief River Falls, MN, United States
Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Buy Now Datasheet
 - 497-15291-1-ND - DigiKey
Thief River Falls, MN, United States
Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Buy Now Datasheet
 - 497-15291-2-ND - DigiKey
Thief River Falls, MN, United States
Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1140095-HDMI2C1-6C1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1140095-HDMI2C1-6C1
Integrated Circuits (ICs) - Linear - Video Processing 1140095-HDMI2C1-6C1
Win Source Part Number: 1140095-HDMI2C1-6C1 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel Applications: Consumer Video Standard Package: 3,000 Mounting: SMD (SMT) Function: Signal Conditioner Standards: HDMI 2.0 Voltage - Supply: 1.62V ~ 3.63V Package / Case: 18-UFQFN Exposed Pad Supplier Device Package: 18-QFN (3.5x3.5) Alternative Parts (Cross-Reference): HDMI2C16C1; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-15291-6,497-1529 1-2,-497-15291-6,497 -15291-1,-497-15291- 1,-497-15291-2 Base Product Number: HDMI2 Control Interface: I²C

Win Source Part Number: 1140095-HDMI2C1-6C1
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Applications: Consumer Video
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Signal Conditioner
Standards: HDMI 2.0
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: 18-UFQFN Exposed Pad
Supplier Device Package: 18-QFN (3.5x3.5)
Alternative Parts (Cross-Reference): HDMI2C16C1;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15291-6,497-15291-2,-497-15291-6,497-15291-1,-497-15291-1,-497-15291-2
Base Product Number: HDMI2
Control Interface: I²C

Buy Now Datasheet
Video Processing Ic - 684-HDMI2C1-6C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-HDMI2C1-6C1
Video Processing Ic 684-HDMI2C1-6C1
ESD protection and signal booster for HDMI™ Source control stage interface Product overview: HDMI2C1-6C1 from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-HDMI2C1-6C1 can be used for catalog matching and distributor lookup.

ESD protection and signal booster for HDMI™ Source control stage interface Product overview: HDMI2C1-6C1 from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-HDMI2C1-6C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Video Processing - HDMI2C1-6C1 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
HDMI2C1-6C1
Linear - Video Processing HDMI2C1-6C1
IC VIDEO SGNL COND 18QFN

IC VIDEO SGNL COND 18QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - HDMI2C1-6C1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
HDMI2C1-6C1
Integrated Circuits (ICs) - Linear - Video Processing HDMI2C1-6C1
IC VIDEO SGNL COND 18QFN

IC VIDEO SGNL COND 18QFN

Supplier's Site
Video Processing - HDMI2C1-6C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
HDMI2C1-6C1
Video Processing HDMI2C1-6C1
Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 497-15291-6-ND 1140095-HDMI2C1-6C1 684-HDMI2C1-6C1 HDMI2C1-6C1 HDMI2C1-6C1 HDMI2C1-6C1
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI21672-B22-GM - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
Graphics Controllers - 2067878 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-TW8816-LB3-CR - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
6 suppliers