Manufacturer: STMicroelectronics
Win Source Part Number: 920099-HDMI05-CL01F3
Series: HDMI
Package: Reel - TR
Package: 8-UFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HDMI05
Categories: Circuit Protection
Case / Package: 8-FlipChip
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 497-10894-6, HDMI05CL01F3, -497-10894-2, -497-10894-1, 497-10894-1, -497-10894-6, 497-10894-2
TVS DEVICE MIXED 8FLIPCHIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 920099-HDMI05-CL01F3 | HDMI05-CL01F3 |
| Product Name | TVS - TVS - Mixed Technology - HDMI05-CL01F3 | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 8-FlipChip | 8-FlipChip |