Win Source Part Number: 1378551-HD1760JL
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Obsolete
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264
Base Product Number: HD1760
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 36 A
Voltage - Collector Emitter Breakdown (Max): 800 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 18A, 5V
Vce Saturation (Max) @ Ib, Ic: 2V @ 4.5A, 18A
Current - Collector Cutoff (Max): 200µA
Power - Max: 200 W
Bipolar (BJT) Transistor NPN 800V 36A 200W Through Hole TO-264
TRANS NPN 800V 36A TO264
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1378551-HD1760JL | HD1760JL-ND | HD1760JL |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |