Manufacturer: STMicroelectronics
Win Source Part Number: 1179227-HD1530FX
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOWATT-218FX
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOWATT218FX
Current - Collector (Ic) (Maximum): 26A
Voltage - Collector Emitter Breakdown (Maximum): 700V
Current - Collector Cutoff (Maximum): 200μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 3.25A, 13A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 5.5 at 13A, 5V
Maximum Power: 70W
Bipolar (BJT) Transistor NPN 700V 26A 70W Through Hole ISOWATT-218FX
26A, 700V, NPN, Si, POWER TRANSISTOR, ROHS COMPLIANT, ISOWATT218FX, 3 PIN Product overview: HD1530FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26A, 700V. Search-friendly keywords include transistor, BJT, switching, amplification, 26A, 700V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-HD1530FX can be used for catalog matching and distributor lookup.
TRANS NPN 700V 26A ISOWATT-218FX
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1179227-HD1530FX | HD1530FX-ND | 276-HD1530FX | HD1530FX |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - HD1530FX | Single Bipolar Transistors | 26A 700V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT3 | ISOWATT218FX | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| TJ | 150 C (302 F) | -65 C (-85 F) | ||
| Power Gain | 5.5 dB |