Manufacturer: STMicroelectronics
Win Source Part Number: 098950-HCF4556M013TR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
2-Ch 1:4 Demultiplexer/Decode
Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 2:4 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 098950-HCF4556M013TR | 743-HCF4556M013TR | 497-4040-2-ND | HCF4556M013TR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4556M013TR | 20V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 20 volts | 3 to 20 volts |