STMicroelectronics, Inc. Signal Switches, Multiplexers, Decoders HCF4555M013TR

Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 497-7244-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-7244-2-ND
Signal Switches, Multiplexers, Decoders 497-7244-2-ND
Decoder/Demultiplexe r 1 x 2:4 16-SO

Decoder/Demultiplexer 1 x 2:4 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555M013TR - 1042448-HCF4555M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555M013TR
1042448-HCF4555M013TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555M013TR 1042448-HCF4555M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1042448-HCF4555M013T R Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1042448-HCF4555M013TR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-HCF4555M013TR
Analog Switch and Multiplexer IC 743-HCF4555M013TR
2-Ch CMOS Demultiplexer/Decode r, SOP-16 Product overview: HCF4555M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4555M013TR can be used for catalog matching and distributor lookup.

2-Ch CMOS Demultiplexer/Decoder, SOP-16 Product overview: HCF4555M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4555M013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - HCF4555M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
HCF4555M013TR
Logic - Signal Switches, Multiplexers, Decoders HCF4555M013TR
IC DECODER/DEMUX 1 X 2:4 16SO

IC DECODER/DEMUX 1 X 2:4 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-7244-2-ND 1042448-HCF4555M013TR 743-HCF4555M013TR HCF4555M013TR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555M013TR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST - 909866-AD8115AST - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-LQFP (14x14)
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1905690P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details