STMicroelectronics, Inc. Signal Switches, Multiplexers, Decoders HCF4555BEY

Description
Decoder/Demultiplexe r 1 x 2:4 16-DIP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 497-1380-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1380-5-ND
Signal Switches, Multiplexers, Decoders 497-1380-5-ND
Decoder/Demultiplexe r 1 x 2:4 16-DIP

Decoder/Demultiplexer 1 x 2:4 16-DIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555BEY - 775645-HCF4555BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555BEY
775645-HCF4555BEY
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555BEY 775645-HCF4555BEY
Manufacturer: STMicroelectronics Win Source Part Number: 775645-HCF4555BEY Series: 4000B Packaging: Tube Type: Decoder/Demultiplexe r Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 20 V Independent Circuits: 2 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: HCF4555 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD4555BE; CD4555BEE4; HEF4555BP,652; HEF4555BP; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 775645-HCF4555BEY
Series: 4000B
Packaging: Tube
Type: Decoder/Demultiplexer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 20 V
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: HCF4555
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4555BE; CD4555BEE4; HEF4555BP,652; HEF4555BP;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V Analog Switch and Multiplexer IC
743-HCF4555BEY
20V Analog Switch and Multiplexer IC 743-HCF4555BEY
2-Ch CMOS Demultiplexer/Decode r, 1-of-4, PDIP, 3-20V Product overview: HCF4555BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4555BEY can be used for catalog matching and distributor lookup.

2-Ch CMOS Demultiplexer/Decoder, 1-of-4, PDIP, 3-20V Product overview: HCF4555BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4555BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - HCF4555BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
HCF4555BEY
Logic - Signal Switches, Multiplexers, Decoders HCF4555BEY
IC DECODER/DEMUX 1X2:4 16DIP

IC DECODER/DEMUX 1X2:4 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1380-5-ND 775645-HCF4555BEY 743-HCF4555BEY HCF4555BEY
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4555BEY 20V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "16-DIP Rail/Tube
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852BQ-Q100,11 - Nexperia B.V.
Specs
Applications Automotive
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGVRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PGG - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 2444556P - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details