STMicroelectronics, Inc. Programmable Timers and Oscillators HCF4541M013TR

Description
Programmable Timer IC 100kHz 14-SO
Request a Quote Datasheet
Description
Programmable Timer IC 100kHz 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 497-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-1147-2-ND
Programmable Timers and Oscillators 497-1147-2-ND
Programmable Timer IC 100kHz 14-SO

Programmable Timer IC 100kHz 14-SO

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541M013TR - 016808-HCF4541M013TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541M013TR
016808-HCF4541M013TR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541M013TR 016808-HCF4541M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 016808-HCF4541M013TR Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 016808-HCF4541M013TR
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - HCF4541M013TR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
HCF4541M013TR
Programmable Timers and Oscillators HCF4541M013TR
IC OSC PROG TIMER 100KHZ 14SOIC

IC OSC PROG TIMER 100KHZ 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 497-1147-2-ND 016808-HCF4541M013TR HCF4541M013TR
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541M013TR Programmable Timers and Oscillators
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount; 14-SO Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 8234043P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Single High Speed CMOS Timer - ALD555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Programmable Timers and Oscillators - 1727-5961-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers
400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers