STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BEY HCF4541BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 129209-HCF4541BEY Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 129209-HCF4541BEY Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BEY - 129209-HCF4541BEY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BEY
129209-HCF4541BEY
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BEY 129209-HCF4541BEY
Manufacturer: STMicroelectronics Win Source Part Number: 129209-HCF4541BEY Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: STMicroelectronics
Win Source Part Number: 129209-HCF4541BEY
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 100kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - HCF4541BEY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
HCF4541BEY
Clock/Timing - Programmable Timers and Oscillators HCF4541BEY
IC OSC PROG TIMER 100KHZ 14DIP

IC OSC PROG TIMER 100KHZ 14DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - HCF4541BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
HCF4541BEY
Programmable Timers and Oscillators HCF4541BEY
Programmable Timer IC 100kHz 14-DIP

Programmable Timer IC 100kHz 14-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 129209-HCF4541BEY HCF4541BEY HCF4541BEY
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BEY Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor 14-DIP Through Hole 14-DIP (0.300\", 7.62mm)
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555N,112 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-1025+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details