STMicroelectronics Dual 20V Logic IC HCF4538M013TR

Description
Dual Monostable Multivibrator, CMOS, SOP, 3-20V Product overview: HCF4538M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4538M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, CMOS, SOP, 3-20V Product overview: HCF4538M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4538M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20V Logic IC
711-HCF4538M013TR
Dual 20V Logic IC 711-HCF4538M013TR
Dual Monostable Multivibrator, CMOS, SOP, 3-20V Product overview: HCF4538M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4538M013TR can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, CMOS, SOP, 3-20V Product overview: HCF4538M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4538M013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-HCF4538M013TR
Product Name Dual 20V Logic IC
Gate Type Multivibrator
Supply Voltage 20V
Propagation Delay 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT3G14DP-Q100HDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5 suppliers
Logic - Gates and Inverters - 4011BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details