STMicroelectronics, Inc. Multivibrators HCF4538BEY

Description
Monostable Multivibrator 100ns 16-DIP
Request a Quote Datasheet
Description
Monostable Multivibrator 100ns 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 497-1378-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-1378-5-ND
Multivibrators 497-1378-5-ND
Monostable Multivibrator 100ns 16-DIP

Monostable Multivibrator 100ns 16-DIP

Buy Now Datasheet
Logic - Logic - Multivibrators - HCF4538BEY - 204609-HCF4538BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HCF4538BEY
204609-HCF4538BEY
Logic - Logic - Multivibrators - HCF4538BEY 204609-HCF4538BEY
Manufacturer: STMicroelectronics Win Source Part Number: 204609-HCF4538BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: STMicroelectronics
Win Source Part Number: 204609-HCF4538BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HCF4538BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
HCF4538BEY
Integrated Circuits (ICs) - Logic - Multivibrators HCF4538BEY
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site
Multivibrators - HCF4538BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HCF4538BEY
Multivibrators HCF4538BEY
Monostable Multivibrator 100 ns 16-DIP

Monostable Multivibrator 100 ns 16-DIP

Buy Now Datasheet
Multivibrators - HCF4538BEY - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
HCF4538BEY
Multivibrators HCF4538BEY
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet
Logic - Multivibrators - HCF4538BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HCF4538BEY
Logic - Multivibrators HCF4538BEY
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 497-1378-5-ND 204609-HCF4538BEY HCF4538BEY HCF4538BEY HCF4538BEY HCF4538BEY
Product Name Multivibrators Logic - Logic - Multivibrators - HCF4538BEY Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Logic - Multivibrators
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 20 V 3 V ~ 20 V 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC123D - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multivibrators - 1727-3388-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Multivibrators - SN74LS123N-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details