Manufacturer: STMicroelectronics
Win Source Part Number: 775644-HCF4532BEY
Series: 4000B
Packaging: Tube
Type: Priority Encoder
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 20 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: HCF4532
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4532BE; CD4532BEE4; MC14532BCPG; MC14532BCP;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
4000/14000/40000 SERIES, 8-BIT ENCODER, PDIP16, PLASTIC, DIP-16 Product overview: HCF4532BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4532BEY can be used for catalog matching and distributor lookup.
Priority Encoder 1 x 8:3 16-DIP
IC PRIORITY ENCOD 1 X 8:3 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 775644-HCF4532BEY | 743-HCF4532BEY | HCF4532BEY-ND | HCF4532BEY |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4532BEY | 8-bit DIP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 20 volts | 3 to 20 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS |