STMicroelectronics Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4532BE HCF4532BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 067845-HCF4532BE Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 067845-HCF4532BE Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4532BE - 067845-HCF4532BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4532BE
067845-HCF4532BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4532BE 067845-HCF4532BE
Manufacturer: STMicroelectronics Win Source Part Number: 067845-HCF4532BE Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 067845-HCF4532BE
Packaging: Tube/Rail
Type: Priority Encoder
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT DIP Analog Switch and Multiplexer IC
743-HCF4532BE
8-bit 8BIT DIP Analog Switch and Multiplexer IC 743-HCF4532BE
IC ENCODER 8BIT PRIORITY 16-DIP Product overview: HCF4532BE from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 8BIT, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4532BE can be used for catalog matching and distributor lookup.

IC ENCODER 8BIT PRIORITY 16-DIP Product overview: HCF4532BE from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 8BIT, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4532BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 067845-HCF4532BE 743-HCF4532BE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4532BE 8-bit 8BIT DIP Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 20 volts
Unlock Full Specs
to access all available technical data