Manufacturer: STMicroelectronics
Win Source Part Number: 1178959-HCF4520M013T
Series: 4000
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 20 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 8MHz
Part Status: Obsolete(EOL)
Family Name: HCF4520
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MC14520BDWR2; CD4520BNS; CD4520BPWE4;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC UP COUNTER DUAL BINARY 16SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO
IC BINARY COUNTER DL 4BIT 16SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1178959-HCF4520M013TR | HCF4520M013TR | HCF4520M013TR | HCF4520M013TR |
| Product Name | Logic - Logic - Counters, Dividers - HCF4520M013TR | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 20 V | 3 V ~ 20 V | ||
| Package Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |