Manufacturer: STMicroelectronics
Win Source Part Number: 142372-HCF4518BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-DIP
IC UP-COUNTER BCD DUAL 16-DIP
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-DIP
IC UP-COUNTER BCD DUAL 16-DIP
IC BCD COUNTER DUAL 4-BIT 16DIP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 142372-HCF4518BEY | 497-7242-5-ND | 761-HCF4518BEY | HCF4518BEY | HCF4518BEY | HCF4518BEY |
| Product Name | Logic - Logic - Counters, Dividers - HCF4518BEY | Counters, Dividers | IC UP-COUNTER BCD DUAL 16-DIP | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 20 V | 1.8V; 5V; 5V | 3 V ~ 20 V | |||
| Package Type | DIP; 16-DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300, 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous; Synchronous / Asynchronous |