STMicroelectronics OEM Parts - OEM Parts (F - I) - HCF4512BM1 HCF4512BM1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061903-HCF4512BM1 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Inputs: 8 Power Dissipation: 200 mW Number of Pins: 16 Number of Outputs: 1 Propagation Delay: 110 ns Categories: OEM Parts(F-I) Case / Package: SOP Alternative Parts (Cross-Reference): CD4512BM; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: Mux Number of Input Lines: 8 Number of Output Lines: 1
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061903-HCF4512BM1 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Inputs: 8 Power Dissipation: 200 mW Number of Pins: 16 Number of Outputs: 1 Propagation Delay: 110 ns Categories: OEM Parts(F-I) Case / Package: SOP Alternative Parts (Cross-Reference): CD4512BM; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: Mux Number of Input Lines: 8 Number of Output Lines: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HCF4512BM1 - 1061903-HCF4512BM1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HCF4512BM1
1061903-HCF4512BM1
OEM Parts - OEM Parts (F - I) - HCF4512BM1 1061903-HCF4512BM1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061903-HCF4512BM1 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Inputs: 8 Power Dissipation: 200 mW Number of Pins: 16 Number of Outputs: 1 Propagation Delay: 110 ns Categories: OEM Parts(F-I) Case / Package: SOP Alternative Parts (Cross-Reference): CD4512BM; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: Mux Number of Input Lines: 8 Number of Output Lines: 1

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061903-HCF4512BM1
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Inputs: 8
Power Dissipation: 200 mW
Number of Pins: 16
Number of Outputs: 1
Propagation Delay: 110 ns
Categories: OEM Parts(F-I)
Case / Package: SOP
Alternative Parts (Cross-Reference): CD4512BM;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V
Logic Function: Mux
Number of Input Lines: 8
Number of Output Lines: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061903-HCF4512BM1
Product Name OEM Parts - OEM Parts (F - I) - HCF4512BM1
Unlock Full Specs
to access all available technical data