STMicroelectronics, Inc. Buffers, Drivers, Receivers, Transceivers HCF4502BM1

Description
Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
Request a Quote Datasheet
Description
Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - HCF4502BM1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
HCF4502BM1-ND
Buffers, Drivers, Receivers, Transceivers HCF4502BM1-ND
Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SO

Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HCF4502BM1 - 920033-HCF4502BM1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HCF4502BM1
920033-HCF4502BM1
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HCF4502BM1 920033-HCF4502BM1
Manufacturer: STMicroelectronics Win Source Part Number: 920033-HCF4502BM1 Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SO Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HCF4502 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 920033-HCF4502BM1
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HCF4502
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
HCF4502BM1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers HCF4502BM1
IC BUFFER INVERT 20V 16SO

IC BUFFER INVERT 20V 16SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number HCF4502BM1-ND 920033-HCF4502BM1 HCF4502BM1
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HCF4502BM1 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARM-REEL - 909957-AD8610ARM-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; MSOP; 8-MSOP
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details