Manufacturer: STMicroelectronics
Win Source Part Number: 067843-HCF4099BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Propagation Delay Time (ns): 50ns
Alternative Parts (Cross-Reference): MC14099BCP; CD4099BE; CD4099BCN; HCF4099BEY;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP
IC LATCH 8BIT ADDRESSABLE 16-DIP
IC LATCH 8BIT ADDRESSABLE 16-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP
IC LATCH 8BIT ADDRESSABLE 16-DIP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 067843-HCF4099BEY | 497-1374-5-ND | HCF4099BEY | HCF4099BEY | HCF4099BEY | HCF4099BEY |
| Product Name | Logic - Logic - Latches - HCF4099BEY | Latches | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | 3V ~ 20V | ||
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA | |||
| High-level Output Current (Source) | 6.8 mA | 6.8 mA | 6.8 mA | |||
| Propagation Delay | 50 ns | 50 ns | 50 ns |