STMicroelectronics Dual 20V Logic IC HCF4098M013TR

Description
Dual Monostable Multivibrator, SOP-16, CMOS, 3-20V Product overview: HCF4098M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4098M013TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Monostable Multivibrator, SOP-16, CMOS, 3-20V Product overview: HCF4098M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4098M013TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20V Logic IC
711-HCF4098M013TR
Dual 20V Logic IC 711-HCF4098M013TR
Dual Monostable Multivibrator, SOP-16, CMOS, 3-20V Product overview: HCF4098M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4098M013TR can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, SOP-16, CMOS, 3-20V Product overview: HCF4098M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4098M013TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-HCF4098M013TR
Product Name Dual 20V Logic IC
Gate Type Multivibrator
Supply Voltage 20V
Propagation Delay 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC02DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-1001-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details