STMicroelectronics OEM Parts - OEM Parts (F - I) - HCF4097BM1 HCF4097BM1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962806-HCF4097BM1 Mounting: SMD (SMT) Operating Supply Voltage: 20 V Bandwidth: 60 MHz Resistance: 1.05 kΩ Number of Channels: 2 Categories: OEM Parts(F-I) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Turn-On Delay Time: 650 ns Turn-Off Delay Time: 440 ns
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962806-HCF4097BM1 Mounting: SMD (SMT) Operating Supply Voltage: 20 V Bandwidth: 60 MHz Resistance: 1.05 kΩ Number of Channels: 2 Categories: OEM Parts(F-I) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Turn-On Delay Time: 650 ns Turn-Off Delay Time: 440 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HCF4097BM1 - 962806-HCF4097BM1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HCF4097BM1
962806-HCF4097BM1
OEM Parts - OEM Parts (F - I) - HCF4097BM1 962806-HCF4097BM1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962806-HCF4097BM1 Mounting: SMD (SMT) Operating Supply Voltage: 20 V Bandwidth: 60 MHz Resistance: 1.05 kΩ Number of Channels: 2 Categories: OEM Parts(F-I) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Turn-On Delay Time: 650 ns Turn-Off Delay Time: 440 ns

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962806-HCF4097BM1
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Bandwidth: 60 MHz
Resistance: 1.05 kΩ
Number of Channels: 2
Categories: OEM Parts(F-I)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Turn-On Delay Time: 650 ns
Turn-Off Delay Time: 440 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 962806-HCF4097BM1
Product Name OEM Parts - OEM Parts (F - I) - HCF4097BM1
Unlock Full Specs
to access all available technical data