Manufacturer: STMicroelectronics
Win Source Part Number: 016805-HCF4094YM013T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
8-Stage Shift-AND-Store Bus Register
SHIFT REGISTER, 8BIT, SIPO, SOIC-16; Logic Family / Base Number:HCF4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
IC BUS REGISTER 8STAGE 16SOIC
IC BUS REGISTER 8STAGE 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SO
Counter Shift Registers 8-Stage Shift 3-State 5MHz
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 016805-HCF4094YM013TR | 497-14377-2-ND | HCF4094YM013TR | 51AC9020 | HCF4094YM013TR | HCF4094YM013TR | HCF4094YM013TR | HCF4094YM013TR |
| Product Name | Logic - Logic - Shift Registers - HCF4094YM013TR | Shift Registers | Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Stmicroelectronics | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers | |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | |||||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOP; Other; SOP-16 | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Number of units in IC | 1 | 1 |