Shift Shift Register 1 Element 8 Bit 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1042438-HCF4094BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-DIP
IC BUS REGISTER 8STAGE 16-DIP
IC BUS REGISTER 8STAGE 16-DIP
8 BIT SIPO SHIFT REGISTER, DIP-16; Logic Family / Base Number:HCF4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 497-1373-5-ND | 1042438-HCF4094BEY | HCF4094BEY | HCF4094BEY | HCF4094BEY | 89K0589 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - HCF4094BEY | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | 8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Stmicroelectronics |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 3V ~ 20V | 3 V ~ 20 V | 3V ~ 20V | |||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |