STMicroelectronics, Inc. Gates and Inverters HCF4093YM013TR

Description
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-14376-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14376-1-ND
Gates and Inverters 497-14376-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 497-14376-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14376-6-ND
Gates and Inverters 497-14376-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 497-14376-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14376-2-ND
Gates and Inverters 497-14376-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - HCF4093YM013TR - 133530-HCF4093YM013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4093YM013TR
133530-HCF4093YM013TR
Logic - Logic - Gates and Inverters - HCF4093YM013TR 133530-HCF4093YM013TR
Manufacturer: STMicroelectronics Win Source Part Number: 133530-HCF4093YM013T R Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 133530-HCF4093YM013TR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 20V Logic IC
705-HCF4093YM013TR
Quad 20V Logic IC 705-HCF4093YM013TR
Quad 2-Input NAND Schmitt Trigger IC, SO, 3-20V Product overview: HCF4093YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4093YM013TR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Schmitt Trigger IC, SO, 3-20V Product overview: HCF4093YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4093YM013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - HCF4093YM013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF4093YM013TR
Gates and Inverters HCF4093YM013TR
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - HCF4093YM013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF4093YM013TR
Logic - Gates and Inverters HCF4093YM013TR
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF4093YM013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF4093YM013TR
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF4093YM013TR
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site
Nand Schmitt Trigger, Quad, Soic-14; Logic Function Stmicroelectronics - 18AC7392 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, Quad, Soic-14; Logic Function Stmicroelectronics
18AC7392
Nand Schmitt Trigger, Quad, Soic-14; Logic Function Stmicroelectronics 18AC7392
NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:-RoHS Compliant: Yes

NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:-RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - HCF4093YM013TR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HCF4093YM013TR
Gates and Inverters HCF4093YM013TR
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
HCF4093YM013TR
Logic Gates HCF4093YM013TR
Logic Gates Quad 2-Input NAND Schmitt Trigger

Logic Gates Quad 2-Input NAND Schmitt Trigger

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
HCF4093YM013TR
Logic ICs >> Gates HCF4093YM013TR
20uA 3V~20V 4 130ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

20uA 3V~20V 4 130ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-14376-1-ND 133530-HCF4093YM013TR 705-HCF4093YM013TR HCF4093YM013TR HCF4093YM013TR HCF4093YM013TR 18AC7392 HCF4093YM013TR HCF4093YM013TR HCF4093YM013TR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - HCF4093YM013TR Quad 20V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Schmitt Trigger, Quad, Soic-14; Logic Function Stmicroelectronics Gates and Inverters Logic Gates Logic ICs >> Gates
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND
Supply Voltage 3V ~ 20V 3 V ~ 20 V 20V 3V ~ 20V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 3V ~ 20V 3V~20V
Inputs 2 2 2 2 2 2
Features Schmitt Trigger
Propagation Delay 130 ns 130 ns 130 ns 130 ns 130 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74ABT20DB,118 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers