Manufacturer: STMicroelectronics
Win Source Part Number: 117809-HCF4093M013TR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: HCF4093
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4093BQM96Q1; CD4093BQM96G4Q1; CD4093BMTG4; CD4093BME4; MC14093BDR2G; HEF4093BT-Q100; BU4093BF;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Quad 2-Input NAND Schmitt Trigger IC, SOP, CMOS, 20V Product overview: HCF4093M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4093M013TR can be used for catalog matching and distributor lookup.
IC GATE NAND SCHMIT 4CH 2IN 14SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 117809-HCF4093M013TR | 497-1141-2-ND | 705-HCF4093M013TR | HCF4093M013TR | HCF4093M013TR | HCF4093M013TR | HCF4093M013TR |
| Product Name | Logic - Logic - Gates and Inverters - HCF4093M013TR | Gates and Inverters | Quad 20V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE, Schmitt Trigger | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 20V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 3V ~ 20V | 3V ~ 20V | |
| Logic Family | CMOS | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 130 ns | 130 ns | 130 ns | 130 ns |