Quad 2-Input NAND Schmitt Trigger IC, CMOS, PDIP Product overview: HCF4093BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4093BEY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 204607-HCF4093BEY
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4093BCN; BU4093B;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
IC GATE NAND 4CH 2IN 14DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
DIP Pacakge, -0.5 V to +22 V Supply Voltage, Logic Quad 2 Input NAND Schmitt Trigger
IC GATE NAND 4CH 2IN 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-HCF4093BEY | 204607-HCF4093BEY | 497-1372-5-ND | HCF4093BEY | HCF4093BEY | HCF4093BEY | 70013632 | HCF4093BEY |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - HCF4093BEY | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | LOGIC; DIP; QUAD 2 INPUT NAND SCHMITT TRIGGER LOGIC; -0.5 TO +22V; 200MW; 25 | Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE, Schmitt Trigger, Inverter | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 20V | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | 3V ~ 20V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 130 ns | 130 ns | 130 ns | 130 ns | ||||
| Power Dissipation | 200 milliwatts | 200 milliwatts |